item America, LLC Table top 30-1800x750, high pressure laminate, ESD, grey, similar to RAL 7035 0.0.633.30

Description
- High pressure laminate (HPL), 30 mm thick - High impact resistance - Colour similar to RAL 7035 - All edges covered with edge strip (ABS) - ESD volume-conductive - Volume resistance 1x104 – 1x109 ω Note: The electrostatically dissipative side is labelled accordingly and is used as the working surface.
Description
- High pressure laminate (HPL), 30 mm thick - High impact resistance - Colour similar to RAL 7035 - All edges covered with edge strip (ABS) - ESD volume-conductive - Volume resistance 1x104 – 1x109 ω Note: The electrostatically dissipative side is labelled accordingly and is used as the working surface.

Suppliers

Company
Product
Description
Supplier Links
Table top 30-1800x750, high pressure laminate, ESD, grey, similar to RAL 7035 - 0.0.633.30 - item America, LLC
Hagerstown, MD, USA
Table top 30-1800x750, high pressure laminate, ESD, grey, similar to RAL 7035
0.0.633.30
Table top 30-1800x750, high pressure laminate, ESD, grey, similar to RAL 7035 0.0.633.30
- High pressure laminate (HPL), 30 mm thick - High impact resistance - Colour similar to RAL 7035 - All edges covered with edge strip (ABS) - ESD volume-conductive - Volume resistance 1x104 – 1x109 ω Note: The electrostatically dissipative side is labelled accordingly and is used as the working surface.

- High pressure laminate (HPL), 30 mm thick
- High impact resistance
- Colour similar to RAL 7035
- All edges covered with edge strip (ABS)
- ESD volume-conductive
- Volume resistance 1x104 – 1x109 Ω

Note: The electrostatically dissipative side is labelled accordingly and is used as the working surface.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Workbenches and Workstations (Industrial)
Product Number 0.0.633.30
Product Name Table top 30-1800x750, high pressure laminate, ESD, grey, similar to RAL 7035
Type Work Bench System
Length 70.9 inch (1800 mm)
Width 29.5 inch (750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Workstations - WSA2006 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 660403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 68.9 inch (1750 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details