The metal-free alternative in the item MB Building Kit System. An innovative, high-strength material that is particularly easy to process. Profile KH 8 40x40 is made from environmentally friendly material (more than 70% wood fiber) and has exactly the same design as the equivalent item aluminum profile. As a result, it is fully compatible with all attachments and can also be combined with other building kit system elements. The Profile 8 groove can accommodate all fastening elements and enables users to insert panels directly into profile frames. A top-quality innovative material. The combination of thermoplastic and renewable raw materials offers the best of both worlds. Solid-coloured in elegant anthracite grey with a smooth plastic outer surface. Moisture resistant, dimensionally stable and strong - the ideal basis for lightweight applications. Thanks to ease of processing (the material is cut and drilled like conventional wood) and special, adapted fastening elements, no special machines or tools are needed when working with the new profiles. When a construction has to be lightweight, when electrical insulation is a requirement, Profile KH is the answer. The profile is also ideal for use with laboratory equipment for EMC measurements and when building shelving, table frames, guards and enclosures.
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.626.86 |
| Product Name | Profile KH 8 40x40, anthracite |