The universal 90 connection - die-cast aluminum Fastener D30 produces a lasting hold with no creep behavior. It creates a mechanically locked connection with the contour of a Profile Tube D30 or Profile 6 D30. Up to four Fasteners can be connected to intersection points on a Profile Tube. No special fasteners are required! Tube Adapter D30 is used to connect to a Tube D30. Fastener D30 helps to compensate for tolerances. It consists of two half shells that encompass Tubes and Profile Tubes D30 to ensure a secure hold. A direct conductive contact is always ensured because aluminum is in contact with aluminum. Fastener D30 is supplied preassembled, which saves time on assembly operations. Simply insert the Tube, position the Fastener and tighten. The connection is immediately secure, meaning that one person can build a frame independently.
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.623.56 |
| Product Name | Fastener D30 |