Material: Al, anodized
Property: Natural
Delivery Unit: 1 pce., length 6000 mm
Weight, spec. Length: m = 1.37 kg/m
Cross Sectional Area: A = 5.07 cm2
Moment of Inertia, torsional: It = 1.09 cm4
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.452.79 |
| Product Name | Profile 8 40x40 E, natural |