Material: Al, anodized
Property: Natural
Delivery Unit: 1 pce., length 6000 mm
Weight, spec. Length: m = 1.33 kg/m
Cross Sectional Area: A = 4.95 cm2
Moment of Inertia, torsional: It = 4.64cm4
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.452.74 |
| Product Name | Profile 8 40x40 2N180 E, natural |