Material: Al, anodized
Property: Natural
Delivery Unit: 1 pce., length 6000 mm
Weight, spec. Length: m = 3.04 kg/m
Cross Sectional Area: A = 11.38 cm2
Moment of Inertia, torsional: It = 9.94 cm4
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.452.41 |
| Product Name | Profile 8 80x40 light, natural |