Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes.
. BNT-114
| Reid Supply | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BNT-114 |
| Product Name | Sleeve Bearing; Round |
| Design Units | Inch |
| Bearing ID | 0.2500 inch (6.35 mm) |
| Bearing OD | 0.3750 inch (9.52 mm) |