The TLP621XSM is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a surface mount DIP-4 package. It provides 5300 V RMS isolation voltage, operates from -30°C to +100°C, and meets UL and VDE safety approvals. The device has a collector-emitter voltage rating of 55 V, collector current of 50 mA, and current transfer ratio ranging from 50% to 600%. Input forward voltage is 1.15 V at 10 mA, with an output saturation voltage of 0.4 V under specified conditions.
OPTOISO 5.3KV TRANS 4SMD Product overview: TLP621XSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP621XSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP621XSM |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |