The TLP621X is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin Dual In-Line Plastic Package, rated for 5300 Vrms isolation voltage. It is UL and VDE approved, operates from -30°C to +100°C, and is RoHS compliant. The device supports current transfer ratios of 100% to 600% depending on grade, with collector-emitter saturation voltage of 0.4 V at specified conditions and output rise and fall times of 2 µs and 3 µs respectively under 100 Ω load. It is available in surface mount and tape & reel packaging.
OPTOISO 5.3KV TRANS 4DIP Product overview: TLP621X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP621X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP621X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |