The TLP621-2 is a dual-channel optically coupled isolator containing an infrared LED and two NPN silicon phototransistors in a DIP-8 package. It provides an isolation voltage of 5300 V RMS and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL 94 V-0 and VDE approval standards. Current transfer ratio ranges from 50% to 600%, with optional CTR grades: GR (100-300%), BL (200-600%), and GB (100-600%). Collector-emitter saturation voltage is 0.4 V at 2.4 mA collector current and 2.4 mA forward current. Rise and fall times are 2 µs and 3 µs respectively with a 100 Ω load. The package is available in standard DIP, 10 mm lead spacing, surface mount, and tape & reel configurations.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: TLP621-2 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP621-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP621-2 |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |