The TLP620X is an optically coupled isolator with an AC input, featuring two inverse-parallel infrared LEDs and silicon phototransistors in a dual in-line plastic package. It provides 5.3 kV RMS and 7.5 kV peak isolation voltage, meets UL 94 V-0 and VDE 0884 standards, and is approved for surface mount with CECC 00802 compliance. The device supports a forward current of ±50 mA, a collector-emitter voltage of 55 V, and a coupled current transfer ratio of 50% to 600% at ±5 mA forward current and 5 V collector-emitter voltage. Operating temperature ranges from -30°C to 100°C, with a total power dissipation of 200 mW derated linearly above 25°C.
OPTOISO 5.3KV TRANS 4DIP Product overview: TLP620X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP620X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |