ISOCOM, Inc. Bipolar Transistor TLP620

Description
4PIN AC INPUT, SINGLE OPTOCOUPLE Product overview: TLP620 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4PIN AC INPUT, SINGLE OPTOCOUPLE Product overview: TLP620 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP620 is an optocoupler consisting of two inverted-parallel infrared LEDs optically coupled to an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5300 V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL 94 V-0 and VDE approval standards. Maximum collector-emitter voltage is 55 V, with a collector current limit of 50 mA. Current transfer ratio ranges from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage. Saturation voltage is 0.4 V maximum under specified conditions. Rise and fall times are 4 to 18 μs under 2 mA collector current and 100 Ω load resistance.

Datasheet Summary
Powered by GS/AI

The TLP620 is an optocoupler consisting of two inverted-parallel infrared LEDs optically coupled to an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5300 V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL 94 V-0 and VDE approval standards. Maximum collector-emitter voltage is 55 V, with a collector current limit of 50 mA. Current transfer ratio ranges from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage. Saturation voltage is 0.4 V maximum under specified conditions. Rise and fall times are 4 to 18 μs under 2 mA collector current and 100 Ω load resistance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-TLP620
Bipolar Transistor 903-TLP620
4PIN AC INPUT, SINGLE OPTOCOUPLE Product overview: TLP620 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620 can be used for catalog matching and distributor lookup.

4PIN AC INPUT, SINGLE OPTOCOUPLE Product overview: TLP620 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-TLP620
Product Name Bipolar Transistor
Package Type Tube
Packing Method Tube
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data