The TLP620-4X is a high-density, AC-input, optically coupled isolator with four infrared LED and NPN phototransistor pairs in a 16-pin dual in-line plastic package. It provides 5.3 kV RMS and 7.5 kV peak input-to-output isolation voltage, with a collector-emitter breakdown voltage of 55 V and a collector current rating of 50 mA. The coupled current transfer ratio ranges from 50% to 600% at ±5 mA forward current and 5 V collector-emitter voltage. It operates from -30°C to +100°C and meets UL and VDE 0884 safety standards. The device is surface-mount approved per CECC 00802 and supports AC or polarity-insensitive
OPTOISO 5.3KV 4CH TRANS 16DIP Product overview: TLP620-4X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620-4X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP620-4X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |