The TLP620-4 is a quad optocoupler consisting of two inverse-parallel infrared LEDs optically coupled to four NPN silicon phototransistors in a 16-pin dual in-line plastic package. It provides 5300 V RMS isolation voltage, operates from -30°C to +100°C, and meets RoHS standards. The current transfer ratio ranges from 50% to 600% with input forward current of ±5mA and collector-emitter voltage of 5V. Saturation voltage is 0.4V at 8mA input and 2.4mA collector current. Rise and fall times are up to 18 µs with a 100Ω load. Package dimensions and lead spacing comply with DIP16 industry standards. The part is UL and VDE approved, with VDE compliance denoted by suffix "X". Surface mount and tape-and-reel variants are available but require consultation for the TLP620-4SM reel version.
16PIN AC INPUT, QUAD OPTOCOUPLER Product overview: TLP620-4 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP620-4 |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |