The TLP620-2X is a dual-channel, AC-input phototransistor optically coupled isolator in an 8-pin dual in-line plastic package, designed for signal transmission between systems of different potentials. It features an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 55 V, a maximum collector current of 50 mA, and a coupled current transfer ratio of 50% to 600% at ±5 mA forward current and 5 V collector-emitter voltage. The operating temperature range is -30°C to +100°C, with a total power dissipation limit of 200 mW at 25°C, derating linearly above this temperature. The device is UL recognized and VDE 0884 compliant, with surface mount and leaded variants available.
OPTOISO 5.3KV 2CH TRANS 8DIP Product overview: TLP620-2X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP620-2X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP620-2X |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |