The TLP521XBLSM is a surface-mount optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 4-pin package. It provides 5000 V RMS isolation, supports operating temperatures from -40°C to +105°C, and meets UL and VDE safety approvals. The device has a maximum collector-emitter voltage of 55 V, a forward current rating of 50 mA, and a collector current rating of 50 mA. The package is designed for surface-mount assembly with lead spacing compatible with standard PCB layouts.
4 Pin Transistor Output, Single Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-TLP521XBLSM |
| Product Name | Octocouplers |
| Output | Phototransistor |