The TLP521GB is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a DIP-4 package. It provides 5300 V RMS isolation voltage, operates from -30°C to +100°C, and is RoHS compliant. It features a current transfer ratio (CTR) range of 100% to 600% at 5 mA forward current and 5 V collector-emitter voltage. The device meets UL and VDE safety standards, with UL file E91231 and VDE approval certificate No. 40028086. The package has a 2.54 mm lead spacing and is available in surface mount and tape & reel formats.
4PIN TRANSISTOR OUTPUT, SINGLE O Product overview: TLP521GB from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP521GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP521GB |
| Product Name | Bipolar Transistor |
| Package Type | Tube |