The TLP521-4GB is a quad-channel optically coupled isolator comprising an infrared LED and NPN silicon phototransistors in a 16-pin DIP package. It provides 5300V RMS isolation voltage, operates from -30°C to +100°C, and features a current transfer ratio of 100% to 600% at 5mA forward current and 5V collector-emitter voltage. The device is lead-free, RoHS compliant, and meets UL and VDE safety approvals. Surface mount and tape & reel options are available for the series, but the GB grade specifies medium-high CTR performance. The part includes a collector-emitter saturation voltage of 0.4V at 1mA forward current and 0.2mA collector current.
16PIN TRANSISTOR OUTPUT, QUAD OP Product overview: TLP521-4GB from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP521-4GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP521-4GB |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |