The TLP521-2XGBSM is a dual-channel optically coupled isolator consisting of an infrared LED and NPN phototransistors in a surface-mount package. It provides 5300 V RMS isolation voltage, operates from -30°C to +100°C, and is RoHS compliant. The device features a current transfer ratio range of 100% to 600% and a collector-emitter saturation voltage of 0.4 V under specified conditions. It meets UL and VDE safety approvals. The package is a 16-lead surface-mount, designed for automated assembly with tape and reel packaging available.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: TLP521-2XGBSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP521-2XGBSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP521-2XGBSM |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |