The TLP521-2GB is an optically coupled isolator with an infrared LED and dual NPN silicon phototransistors in a DIP-8 package. It provides 5300V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device features 10mm lead spacing and is RoHS compliant with UL and VDE approvals. Maximum forward current is 50mA, collector-emitter breakdown voltage is 55V, and power dissipation is 200mW total. It is designed for signal transmission between systems of different potentials and impedance in industrial control and measuring applications.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: TLP521-2GB from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP521-2GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP521-2GB |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |