The TLP521-2BL is a dual-channel optically coupled isolator consisting of an infrared LED and an NPN silicon photo transistor in a 8-pin Dual In Line Plastic Package. It features an AC isolation voltage of 5300 V RMS, a current transfer ratio (CTR) range of 200% to 600%, a collector-emitter voltage rating of 55 V, and an operating temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL File E91231 and VDE approval standards. It is designed for signal transmission between systems of different potentials and is suitable for industrial controllers and measuring instruments.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: TLP521-2BL from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP521-2BL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP521-2BL |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |