The TLP321X is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin DIP package, designed for signal transmission between systems of different potentials. It provides 5300 V RMS isolation voltage and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety approvals with package code EE and VDE certificate No. 40028086. It features a current transfer ratio range of 50% to 600% and includes optional CTR grades BL and GB. The part is available with surface mount and tape & reel options.
OPTOISO 5.3KV TRANS 4DIP Product overview: TLP321X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP321X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP321X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |