The TLP321 is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a DIP-4 package. It provides 5300 V\_RMS isolation voltage, operates from -30°C to +100°C, and meets RoHS and UL 94 V-0 standards with UL File E91231 certification. The collector-emitter breakdown voltage is 80 V, maximum collector current is 50 mA, and current transfer ratio ranges from 50% to 600%. Lead soldering temperature is 260°C for 10 seconds. VDE approval is available with an X suffix.
4PIN TRANSISTOR OUTPUT, SINGLE O Product overview: TLP321 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP321 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP321 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |