The TLP321-4X is an optically coupled isolator comprising an infrared LED and an NPN silicon phototransistor in a 16-pin DIP package, providing 5300 V RMS input-to-output isolation voltage. It operates over a temperature range of -30°C to +100°C, is RoHS compliant, and meets UL and VDE safety standards. The part features a current transfer ratio of 50% to 600% and a collector-emitter breakdown voltage of 80 V, with surface mount and tape & reel options available. The device is designed for signal transmission between systems of different potentials in industrial and instrumentation applications.
OPTOISO 5.3KV 4CH TRANS 16DIP Product overview: TLP321-4X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP321-4X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP321-4X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |