The TLP321-2 series is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a dual in-line plastic package, featuring 5300 V RMS isolation voltage, operating temperature range from -30°C to 100°C, and RoHS compliance. The TLP321-2BL variant specifies a current transfer ratio of 200% to 600% at I_F = 5 mA and V_CE = 5 V. Surface mount versions with tape and reel packaging are available, as indicated by the "SMT&R" suffix.
8 Pin Transistor Output, Dual Channel Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-TLP321-2BLSMT&R, |
| Product Name | Octocouplers |
| Output | Phototransistor |