The TIL195B is a high-density AC input optically coupled isolator featuring two inverse-parallel infrared LEDs and two NPN silicon phototransistors in a dual in-line plastic package. It provides an input-to-output isolation voltage of 5300 V RMS and 7500 V peak, with a coupled current transfer ratio of at least 100% at ±5 mA forward current and 5 V collector-emitter voltage. The device has a collector-emitter saturation voltage of 0.4 V maximum at ±5 mA forward current and 1 mA collector current, a collector-emitter breakdown voltage of 35 V, and operates from -30°C to +100°C. It meets UL, VDE, CECC, and BSI safety approvals for use in industrial, telecommunication, and computer systems.
8PIN AC INPUT, DUAL CHANNEL OPTO Product overview: TIL195B from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL195B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL195B |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |