The TIL194BXSMT&R is a high-density AC input optocoupler featuring two inverse-parallel infrared LEDs and two NPN silicon phototransistors in a dual in-line plastic package. It supports surface mount packaging with tape and reel options, and provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak. The coupled current transfer ratio is guaranteed at 100% minimum with ±5 mA forward current and 5 V collector-emitter voltage. The device operates from -30°C to +100°C, with a total power dissipation of 200 mW at 25°C, derating linearly at 2.67 mW/°C above that temperature. The input forward voltage is 1.4 V typical at ±20 mA, and the collector-emitter saturation voltage is 0.4 V maximum at ±5 mA forward current and 1 mA collector current. It meets UL, VDE, CECC, Nemko, Fimko, Semko, Demko, and BSI safety standards.
4 Pin AC Input, Single Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-TIL194BXSMT&R |
| Product Name | Octocouplers |
| Input | AC |