The TIL194B is an AC input phototransistor optically coupled isolator in a dual in-line plastic package with a 10.16 mm lead pitch. It features a high isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 35 V, a coupled current transfer ratio of 100% minimum at 5 mA forward current and 5 V collector-emitter voltage, and a collector-emitter saturation voltage of 0.4 V max. The device is UL recognized, VDE 0884 approved, and certified to EN60950. Operating temperature ranges from -30°C to +100°C. Input forward voltage is 1.2 V to 1.4 V at ±20 mA.
4PIN AC INPUT, SINGLE OPTOCOUPLE Product overview: TIL194B from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL194B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL194B |
| Product Name | Bipolar Transistor |
| Package Type | Tube |