The TIL192 is a dual-channel optically coupled isolator with phototransistor outputs, designed for signal transmission between systems of different potentials. It is housed in an 8-pin DIP package with a body length of 10.16 mm, width of 7.62 mm, and height of 3.35 mm. The device provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a coupled current transfer ratio (CTR) minimum of 20% at 5 mA forward current. Collector-emitter breakdown voltage is 35 V, and saturation voltage is 0.4 V at 5 mA input and 1 mA output current. Input forward voltage is 1.2 to 1.4 V at 20 mA, and total power dissipation is rated at 200 mW, derating linearly above 25°C. The part is UL recognized under file number E91231.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: TIL192 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL192 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL192 |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |