The TIL117 is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 6-pin dual in-line plastic package. It features an input forward current rating of 60 mA, a collector-emitter voltage of 30 V, and a collector current of 50 mA. The device supports an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a coupled on-state collector current of 50% at 10 mA input and 10 V collector-emitter voltage. The collector-emitter saturation voltage is 0.4 V under specified conditions. Operating temperature ranges from -55°C to +100°C. Package options include standard lead form, 10 mm lead spread (G), and surface mount (SM).
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: TIL117 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TIL117 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL117 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |