The SFH601-4 is an optically coupled isolator with a phototransistor output, housed in a 6-pin dual in-line plastic package. It features an input infrared LED and an NPN silicon phototransistor, with a collector-emitter breakdown voltage of 100 V and a collector-base breakdown voltage of 100 V. The coupled current transfer ratio ranges from 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage. It supports a maximum forward current of 60 mA and a total power dissipation of 200 mW, derating linearly by 2.67 mW/°C above 25°C. The device provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, and meets UL, VDE, EN60950, and BSI safety certifications. Turn-on time is 6.0 µs and turn-off time is 25 µs under specified conditions.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: SFH601-4 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-4 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |