The SFH600-0 is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 6-pin dual in-line plastic package. It features a collector-emitter breakdown voltage of 70V, collector-base breakdown voltage of 70V, and emitter-collector voltage of 6V. The device supports a maximum forward current of 60mA and a total power dissipation of 200mW, derating linearly by 2.67mW/°C above 25°C. It achieves an isolated rms voltage rating of 5.3kV and peak voltage of 7.5kV. The current transfer ratio ranges from 40% to 80% at 10mA forward current and 5V collector-emitter voltage. Rated for operation from -55°C to +100°C, it meets UL, VDE, and BSI safety approvals and is certified to EN60950.
6PIN TRANSISTOR DETECTOR, SINGLE Product overview: SFH600-0 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH600-0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH600-0 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |