The PS2505-4X is a high-density, AC-input, optically coupled isolator with four NPN silicon phototransistor outputs in a 16-pin dual in-line plastic package. It features an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter breakdown voltage of 80 V and a maximum collector current of 50 mA. The device supports bipolar input operation and has a coupled current transfer ratio of 80% to 600% at ±5 mA forward current and 5 V collector-emitter voltage. It is certified to UL, VDE 0884, and IEC 60950 standards, with surface mount and tape/reel options available. The operating temperature range is -30°C to +100°C, and total power dissipation is derated linearly above 25°C. The package dimensions are 20.32 mm by 7.62 mm for the surface mount variant.
OPTOISO 5.3KV 4CH TRANS 16DIP Product overview: PS2505-4X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2505-4X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2505-4X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |