The PS2505-4 is a quad-channel optocoupler consisting of two infrared light-emitting diodes connected in reverse parallel and optically coupled to an NPN silicon phototransistor in a 16-pin dual in-line plastic package. It provides 5000 V RMS isolation voltage, with an operating temperature range of -30°C to +100°C. The device features a current transfer ratio of 80% to 600%, a collector-emitter saturation voltage of 0.1V to 0.2V, and meets RoHS compliance. It is certified by UL (E91231) and VDE (40028086).
16PIN AC INPUT, QUAD OPTOCOUPLER Product overview: PS2505-4 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2505-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2505-4 |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |