The PS2505-2 is a dual-channel optocoupler featuring two infrared LEDs connected in reverse parallel, optically coupled to an NPN silicon phototransistor in a DIP-8 package. It provides 5000 V RMS isolation voltage, operates from -30°C to +100°C, and complies with RoHS. The device meets UL File E91231 and VDE approval standards. Collector-emitter breakdown voltage is 80 V, with a current transfer ratio ranging from 80% to 600% at ±5 mA forward current. Saturation voltage is 0.1 to 0.2 V at 1 mA collector current. It is designed for signal transmission between systems of differing potentials and impedances in industrial controllers, computer terminals, and measuring instruments.
8PIN AC INPUT, DUAL CHANNEL OPTO Product overview: PS2505-2 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2505-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2505-2 |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |