The PS2505-1X is an optically coupled isolator with two inverse-parallel infrared LEDs and an NPN silicon phototransistor in a dual in-line plastic package. It features an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 80 V, and a coupled current transfer ratio of 80% to 600% at ±5 mA forward current and 5 V collector-emitter voltage. The device supports AC or polarity-insensitive
OPTOISO 5.3KV TRANS 4DIP Product overview: PS2505-1X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2505-1X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2505-1X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |