The PS2502-4X is a four-channel photodarlington optocoupler in a 16-pin dual in-line plastic package with a 10.16mm lead pitch and 7.62mm pin spacing, designed for signal isolation between systems of differing potentials. It features a minimum current transfer ratio of 200%, an input-to-output isolation voltage of 5.3kV RMS and 7.5kV peak, and a collector-emitter breakdown voltage of 40V. The device operates from -30°C to +100°C with total power dissipation derating at 2.67mW/°C above 25°C. It is UL recognized, VDE 0884 certified, and approved to CECC 00802 for surface mount applications.
OPTOISO 5.3KV 2CH DARL 16DIP Product overview: PS2502-4X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502-4X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2502-4X |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |