The PS2501-4 is a quad-channel optically coupled isolator consisting of infrared light-emitting diodes and NPN silicon phototransistors in a dual in-line plastic package. It offers a minimum current transfer ratio of 80% at 5mA forward current and 5V collector-emitter voltage, with an isolation voltage of 5.3kV RMS and 7.5kV peak. The device has a collector-emitter breakdown voltage of 80V, a collector-emitter saturation voltage of 0.3V at 10mA forward and 2mA collector current, and a maximum total power dissipation of 200mW with derating above 25°C. It meets UL, VDE, BSI, and CECC standards and operates from -30°C to +100°C. The package supports through-hole mounting with 7.62mm lead pitch and is available with optional surface-mount or 10mm lead spread configurations.
16PIN TRANSISTOR OUTPUT, QUAD OP Product overview: PS2501-4 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501-4 |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |