The PS2501-2X is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in an 8-pin dual in-line package. It provides an isolation voltage of 5300V RMS and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety approvals. The package is available with standard or 10mm lead spacing and surface mount options, with tape and reel packaging for automated assembly. CTR grading is available, and the part supports collector-emitter saturation voltage of 0.3V at an input current of 2mA.
OPTOISO 5.3KV 2CH TRANS 8DIP Product overview: PS2501-2X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501-2X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501-2X |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |