The PS2501-1XSMT&R is a surface-mount, single-channel optocoupler consisting of an infrared LED and an NPN silicon phototransistor in a dual in-line plastic package. It features an isolation voltage of 5300V RMS, a collector-emitter breakdown voltage of 80V, and a current transfer ratio ranging from 80% to 600%. The device operates from -30°C to +100°C and is RoHS compliant. Lead soldering temperature is rated at 260°C for 10 seconds. The part includes surface mount tape and reel packaging.
4 Pin Transistor Output, Single Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-PS2501-1XSMT&R |
| Product Name | Octocouplers |
| Output | Phototransistor |