ISOCOM, INC.
PS2501-1X -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2501-1X
Description
OPTOISO 5.3KV TRANS 4DIP
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
OPTOISO 5.3KV TRANS 4DIP
Datasheet
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2501-1X
Supplier's Site
Transistor, Photovoltaic Output Optoisolators
PS2501-1X
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
PS2501-1X |
PS2501-1X |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-DIP (0.300\", 7.62mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
785 nm (7850 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Isolator Package
16-SOIC (0.173\", 4.40mm Width)
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details