The PS2501-1X is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin dual in-line plastic package, providing 5300V RMS isolation voltage. It features a current transfer ratio range of 80% to 600%, a collector-emitter breakdown voltage of 80V, and operating temperatures from -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety approvals. Surface mount and lead spacing variants are available but not applicable to this exact part number.
OPTOISO 5.3KV TRANS 4DIP Product overview: PS2501-1X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501-1X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501-1X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |