The PS2501-1L is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a DIP-4 package. It features a current transfer ratio (CTR) range of 200% to 400%, an isolation voltage of 5300 V RMS, and operates over a temperature range of -30°C to +100°C. The device is RoHS compliant and meets UL and VDE safety standards. It is designed for signal transmission between systems of different potentials and impedances, such as in industrial controllers and computer terminals.
4PIN TRANSISTOR OUTPUT, SINGLE O Product overview: PS2501-1L from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501-1L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501-1L |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |