The PS2501-1 is an optically coupled isolator containing an infrared LED and an NPN silicon phototransistor in a dual in-line plastic package. It has a minimum current transfer ratio of 80%, an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, and a collector-emitter breakdown voltage of 80 V. The device operates from -30°C to +100°C and supports surface mount and extended lead versions. It meets UL, VDE, CECC, and BSI safety standards for isolation and complies with EN60950. Total power dissipation is 200 mW, derating linearly above 25°C.
4PIN TRANSISTOR OUTPUT, SINGLE O Product overview: PS2501-1 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501-1 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |