The MOC8113 is an optically coupled isolator with a phototransistor output, housed in a 6-pin dual in-line plastic package with an unconnected base pin for improved EMI immunity. It features an input forward current rating of 60mA, a collector-emitter breakdown voltage of 30V, and an isolation voltage of 5.3kV RMS and 7.5kV peak. The current transfer ratio is specified at 10mA output collector current with 10mA input forward current. Total power dissipation is 200mW, derating linearly at 2.67mW/°C above 25°C. It operates from -55°C to +100°C and meets UL, VDE 0884, and BSI safety approvals. The part is available in standard, surface mount, and tape-and-reel configurations.
6PIN NON-BASE LEAD TRANSISTOR OU Product overview: MOC8113 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8113 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8113 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |