The MOC8108 is an optically coupled isolator with a phototransistor output, comprising an infrared LED and an NPN silicon phototransistor in a 6-pin dual in-line plastic package with an unconnected base pin. It provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter breakdown voltage of 70 V and a current transfer ratio ranging from 25% to 60% at 10 mA input current. The device operates from −55°C to 100°C and supports surface mount and leaded variants. Total power dissipation is 200 mW, derating linearly above 25°C.
6PIN NON-BASE LEAD TRANSISTOR OU Product overview: MOC8108 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8108 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8108 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 60000 milliamps |