The MOC8107 is an optically coupled isolator with a phototransistor output, housed in a 6-pin dual in-line plastic package with an unconnected base pin for improved noise immunity. It features an isolation voltage of 5.3kV RMS and 7.5kV peak, a collector-emitter breakdown voltage of 70V, and a current transfer ratio of 10% to 30% at 10mA input current and 10V collector-emitter voltage. The device operates from -55°C to +100°C and meets UL 94 V-0 and VDE 0884 standards. The package has a 0.3 inch lead pitch, with optional surface mount (SM) and 10mm lead spread (G) variants available.
DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Product overview: MOC8107 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8107 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8107 |
| Product Name | Bipolar Transistor |
| IC(max) | 30000 milliamps |