The MOC8105 is an optically coupled isolator with a phototransistor output, consisting of an infrared LED and an NPN silicon phototransistor in a 6-pin dual in-line plastic package with the base pin unconnected. It supports an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter voltage rating of 30 V and collector current of 50 mA. The device operates from -55°C to +100°C and has a forward current rating of 60 mA. The coupled output collector current ranges from 6.5 mA to 13.3 mA at 10 mA input forward current and 10 V collector-emitter voltage. It meets UL, VDE 0884, and EN60950 safety standards. The series is available in surface mount, standard lead, and tape & reel formats.
6PIN NON-BASE LEAD TRANSISTOR OU Product overview: MOC8105 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8105 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8105 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |