The MOC8102X is an optically coupled isolator with a phototransistor output, consisting of an infrared LED and an NPN silicon phototransistor in a 6-pin dual in-line plastic package with an unconnected base pin. It features an isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter voltage rating of 30 V, and a collector current of 11.7 mA typ at 10 mA forward current. Operating temperature ranges from -55°C to +100°C, with storage temperature from -55°C to +150°C. The device meets UL recognition File No. E91231, VDE 0884, and EN60950 standards, and is certified by Nemko. Power dissipation is limited to 200 mW total, derating linearly at 2.67 mW/°C above 25°C.
OPTOISO 5.3KV TRANS 6DIP Product overview: MOC8102X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8102X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8102X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |