The MOC8101X is an optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 6-pin dual in-line plastic package with an unconnected base pin. It offers an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter voltage rating of 30 V and a collector current of 50 mA. The device operates from -55°C to +100°C and meets UL E91231 and VDE 0884 standards. The forward current is limited to 60 mA, and total power dissipation is rated at 200 mW with linear derating above 25°C.
OPTOISO 5.3KV TRANS 6DIP Product overview: MOC8101X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8101X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8101X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |